EN
  • EN
  • DE

OP177EZ

Part No OP177EZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultraprecision Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341044-OP177EZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP177EZ CAD Model

Description

Product Overview: OP177EZ Precision Operational Amplifier

The OP177EZ from Analog Devices Inc. is an ultra-precision operational amplifier that offers a blend of high precision with the flexibility of AC and DC performance. This operational amplifier is widely recognized for its exceptional accuracy, with its ultra-low offset voltage and drift, making it an ideal choice for high-performance applications where stability and precision are paramount.

Key Features

  • Ultra-Low Offset Voltage: The OP177EZ boasts an offset voltage of just 25 µV at room temperature, which is one of the lowest among operational amplifiers.
  • Offset Voltage Drift: Exhibiting a minimal temperature coefficient, the OP177EZ has a drift of only 0.1 µV/°C, ensuring consistent performance over a wide temperature range.
  • High Gain Bandwidth: With a gain bandwidth product of 600 kHz, this op-amp can handle a wide range of frequencies, making it suitable for various audio and instrumentation applications.
  • High Open-Loop Gain: The device offers a high open-loop gain of 12 V/µV, which translates to excellent linearity and low distortion.
  • Low Noise: It features a low noise density of 3 nV/√Hz at 1 kHz, ensuring signal integrity in sensitive applications.

Applications

The OP177EZ is versatile and can be used in a plethora of applications such as precision instrumentation, high-resolution data acquisition systems, and any circuit requiring high accuracy and stability. Its reliability and consistency make it a preferred choice for:

  • Test and Measurement Equipment
  • Precision Filters
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • High-Quality Audio

Reliability and Performance

With its robust design, the OP177EZ is built to deliver consistent performance and maintain its precision over time and varying conditions. The device is available in a TO-99 hermetically sealed metal can, which provides excellent physical protection and thermal performance, further enhancing its reliability.

The OP177EZ from Analog Devices Inc. is a testament to the company's commitment to providing high-precision operational amplifiers that meet the rigorous demands of modern electronic applications. Its superior design and performance characteristics ensure that it stands out as a top-tier component for any critical precision analog circuit.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess