EN
  • EN
  • DE

SDCL1005C3N6STDFM01

Part No SDCL1005C3N6STDFM01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Description 3.6NH ±0.3NH 0402 300MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092084-SDCL1005C3N6STDFM01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C3N6STDFM01 CAD Model

Description

The SDCL1005C3N6STDFM01 is a high-performance multilayer chip inductor from Sunlord, designed for applications that require a combination of compact size and stable inductance. With its 1005 package size, it is particularly well-suited for space-constrained environments commonly found in modern electronic devices. This inductor is engineered to deliver reliable performance in high-frequency circuits, ensuring minimal signal loss and optimal efficiency.

Applications

  • RF Circuits: Employed for impedance matching, filtering, and tuning in RF applications.
  • Mobile Phones: Used in RF front-end circuits for signal conditioning and impedance matching.
  • Wireless Communication Devices: Integrated into Bluetooth modules, WLAN devices, and GPS receivers.
  • High-Frequency Amplifiers: Utilized in RF amplifiers for impedance matching and signal amplification.
  • Filters: Used in low-pass, high-pass, and band-pass filter designs.

Features

  • Small Size: 1005 package (1.0mm x 0.5mm) for space-saving designs.
  • High Q Factor: Provides low signal loss and improved circuit efficiency.
  • Stable Inductance: Maintains consistent performance over temperature and frequency variations.
  • Multilayer Construction: Offers excellent electrical characteristics and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss, resulting in better signal quality.
  • Reduced Board Space: Small size allows for compact circuit designs and higher component density.
  • Enhanced Circuit Performance: Stable inductance value ensures consistent performance across a wide range of operating conditions.
  • Increased Reliability: Robust construction ensures long-term reliability and stability.
  • Simplified Design: Tight tolerance simplifies circuit design and reduces the need for trimming.

Additional Details

The SDCL1005C3N6STDFM01 features an inductance value of 3.6 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. The combination of its small size, stable inductance, and high Q-factor makes it a reliable choice for demanding high-frequency applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20,000+ $0.0025 $50.0000
47,620+ $0.0021 $100.0020
75,000+ $0.0020 $150.0000
100,000+ $0.0020 $200.0000
131,580+ $0.0019 $250.0020
176,475+ $0.0017 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,206,870 pieces
MOQ: 20000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess