EN
  • EN
  • DE

SDCL1005C12NJTF

Part No SDCL1005C12NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317497-SDCL1005C12NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C12NJTF CAD Model

Description

The SDCL1005C12NJTF is a high-frequency multilayer chip inductor manufactured by Sunlord. These inductors are designed for applications requiring a small form factor, high Q-factor, and stable performance at high frequencies. As part of the SDCL series, it offers reliable performance and is specifically engineered for surface mount technology (SMT) applications.

Applications

  • RF circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Employed in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Integrated into WLAN modules and devices.
  • Bluetooth devices: Used in Bluetooth modules and accessories.
  • GPS devices: Found in GPS receivers and navigation systems.

Features

  • Compact Size: 1005 package size (0.1 inch x 0.05 inch), enabling miniaturization.
  • High Q-factor: Delivers excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances stability and reliability of the inductor.
  • Tight Tolerance: Ensures consistent electrical characteristics for precise applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.
  • Excellent Solderability: Facilitates easy and reliable soldering onto PCBs.

Benefits

  • Miniaturization: Enables the design of compact circuits suitable for portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion, ensuring optimal performance.
  • Stable Performance: Multilayer construction ensures consistent electrical characteristics under varying operating conditions.
  • Cost-Effective: Provides a balanced performance-to-cost ratio.
  • Easy Integration: SMT compatibility simplifies the assembly process, reducing manufacturing time and costs.

Additional Details

The SDCL1005C12NJTF has an inductance value of 12 nH. Its design focuses on high-frequency performance, offering a high self-resonant frequency (SRF). The inductor utilizes ceramic materials and a multilayer build to achieve its electrical properties and physical durability. It complies with RoHS standards, ensuring it is free from hazardous substances. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of environments. The part is commonly used in impedance matching networks, RF filters, and other essential high-frequency circuit components. Its compact size and consistent performance make it a popular choice for engineers designing small, reliable wireless devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess