EN
  • EN
  • DE

PZ3216U601-2R5TF

Part No PZ3216U601-2R5TF
Manufacturer Sunlord
Catalog Custom Parts (N - R)
Description 600Ω(600R) ±25% 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140500-PZ3216U601-2R5TF
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZ3216U601-2R5TF CAD Model

Description

The PZ3216U601-2R5TF is a wire-wound power inductor manufactured by Sunlord. This inductor is designed for use in DC-DC converters and other power management applications. Its purpose is to store energy and filter unwanted noise in electronic circuits.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Smoothing output voltage and reducing ripple current in power supplies.
  • LED Lighting: Powering LED drivers and controlling current flow.
  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Powering various electronic systems in automobiles.

Features

  • High Current Handling: Capable of handling high DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Small Size: Compact 3.2mm x 1.6mm footprint for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Operating Temperature Range: Designed for operation in a wide range of temperatures.

Benefits

  • Improved Efficiency: Low DCR minimizes power loss, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Optimized for Power Management: Specifically designed for use in DC-DC converters and other power management circuits.

Additional Details

The PZ3216U601-2R5TF features an inductance value of 0.6uH. Its rated current is specified by the manufacturer's datasheet; research is needed to find this exact value. The DC resistance is typically very low, contributing to its high efficiency. It is a surface mount device (SMD) suitable for automated assembly. The operating temperature range is typically -40°C to +125°C. The component is RoHS compliant.

You May Also Be Interested in

PLX
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess