EN
  • EN
  • DE

MPL2012S1R0MHT

Part No MPL2012S1R0MHT
Manufacturer Sunlord
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970834-MPL2012S1R0MHT
Categories OEM Parts(M-N)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPL2012S1R0MHT CAD Model

Description

The MPL2012S1R0MHT is a multilayer power inductor manufactured by Sunlord. It's designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. This inductor features a small form factor and high current handling capability, making it suitable for space-constrained designs.

Applications:

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters.
  • Power Supply Circuits: Filtering and energy storage in power supplies for various electronic devices.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronics.
  • LED Lighting: Powering and controlling LEDs in lighting applications.
  • Noise Filtering: Reducing noise and ripple in power supply circuits.

Features:

  • Small Size: Compact 2.0mm x 1.2mm footprint for space-saving designs.
  • High Current Handling: Supports high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Efficient Power Conversion: Low DCR improves efficiency in power supply circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference with other components.
  • Space-Saving Design: Small size allows for integration into compact electronic devices.
  • Reliable Performance: Designed for reliable operation in demanding applications.
  • Wide Range of Applications: Suitable for various power supply and filtering applications.

The MPL2012S1R0MHT inductor has an inductance value of 1.0 μH. It is designed to withstand reflow soldering processes, ensuring reliable mounting on printed circuit boards (PCBs). The inductor's performance characteristics, such as saturation current and Q-factor, are specified in the manufacturer's datasheet. It is essential to consult the datasheet for detailed electrical characteristics before using the inductor in a specific application. Proper PCB layout is crucial for optimal performance. The inductor is also RoHS compliant, ensuring it meets environmental standards. The inductor's shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive electronic circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,940+ $0.0258 $50.0520
4,720+ $0.0212 $100.0640
7,285+ $0.0206 $150.0710
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 1940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess