EN
  • EN
  • DE

MC68MH360CFE25E

Part No MC68MH360CFE25E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 25 Mhz Risc Microcontroller CQFP240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077671-MC68MH360CFE25E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68MH360CFE25E CAD Model

Description

The MC68MH360CFE25E is a 32-bit microprocessor from Freescale (now NXP), part of the Motorola 68360 family. It is designed for embedded systems requiring communication capabilities and processing power. This particular variant operates at 25MHz and is often used in networking and industrial applications.

Applications:

  • Networking Devices: Routers, bridges, and network interface cards (NICs).
  • Industrial Control Systems: Programmable Logic Controllers (PLCs) and distributed control systems.
  • Telecommunications Equipment: Wireless base stations and communication servers.
  • Embedded Systems: General-purpose embedded computing platforms.

Features:

  • 32-bit CPU: Based on the Motorola 68000 architecture, providing ample processing power for complex tasks.
  • Integrated Communication Peripherals: Includes multiple serial ports, Ethernet MAC, and other communication interfaces.
  • DMA Controller: Facilitates high-speed data transfers between memory and peripherals without CPU intervention.
  • Memory Controller: Supports various memory types, including DRAM and SRAM, enabling flexible memory configurations.
  • Interrupt Controller: Manages interrupts from various sources, ensuring timely response to events.
  • Clock Generation: On-chip clock generation circuitry simplifies system design.

Benefits:

  • High Performance: Delivers adequate processing power for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, leading to smaller and more cost-effective designs.
  • Flexible Communication Options: Supports various communication protocols, allowing integration with different networks and devices.
  • Efficient Memory Management: Enables optimized memory access and data transfer rates.
  • Robust Interrupt Handling: Provides reliable interrupt management for real-time applications.

Additional Details:

The MC68MH360CFE25E requires a specific voltage supply for stable operation. Its operating temperature range is typically specified for industrial environments. Detailed technical specifications, including electrical characteristics and timing diagrams, are available in the device datasheet. It's commonly used in applications requiring real-time processing and communication, and is often paired with a real-time operating system (RTOS) to manage system resources and tasks.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess