Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Shenzhen Sunlord Electronics Co., Ltd.
Series MCL
Part Status Active
Type Multilayer
Inductance 100 nH
Tolerance ±20%
Current Rating (Amps) 1 A
Shielding Shielded
DC Resistance (DCR) 70mOhm Max
Frequency - Self Resonant 235MHz
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.034" (0.87mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian MCL2012SR10MT CAD Model

You May Also Be Interested in

Vishay
FIXED IND 22UH 4.1A 75.44MOHM SM
Lowest to $1.5390
ECAD model for IHLP4040DZER220M8A
Murata Electronics North America
FIXED IND 1.5NH 1A 0.07OHM SMD
Lowest to $0.0058
ECAD model for LQG15HS1N5C02D
Vishay
FIXED IND 1.5UH 11A 13.3MOHM SMD
Lowest to $1.3745
ECAD model for IHLP3232CZER1R5M01
Wurth Electronics Inc
FIXED IND 22UH 660MA 481MOHM SMD
Need more? Email Us
ECAD model for 74406032220
Murata Electronics North America
FIXED IND 47UH 155MA 1.752OHM SM
Need more? Email Us
ECAD model for LQH32NH470J23L
Murata Electronics North America
FIXED IND 10UH 1.25A 180MOHM SMD
Lowest to $0.9360
ECAD model for LQH44PH100MPRL
Murata Electronics North America
FIXED IND 2.7NH 1.5A 0.047OHM SM
Lowest to $0.0597
ECAD model for LQW15AN2N7G80D
Cyntec
FIXED IND 10UH 2.5A 129.5MOHM SM
Lowest to $0.2916
ECAD model for VCMT053T-100MN5
Sunlord
FIXED IND 680NH 3.3A 43MOHM SMD
Lowest to $0.0501
ECAD model for WPN252010UR68MT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,735+ $0.0324 $56.2140
4,205+ $0.0267 $112.2735
6,525+ $0.0258 $168.3450
8,970+ $0.0250 $224.2500
11,630+ $0.0241 $280.2830
15,545+ $0.0216 $335.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 68,500 pieces
MOQ: 1735 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention