EN
  • EN
  • DE

XZMDKBBA56W

Part No XZMDKBBA56W
Manufacturer SunLED
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114503-XZMDKBBA56W
Categories Custom Parts
Manufacturer SunLED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XZMDKBBA56W CAD Model

Description

The XZMDKBBA56W is a surface-mount bi-color LED manufactured by SunLED. This LED features a compact package and offers both red and blue emission colors, making it suitable for various indicator and display applications where visual differentiation is needed.

Applications

  • Status indicators
  • Backlighting
  • Front panel indicators
  • Consumer electronics
  • Medical devices

Features

  • Bi-color: Red and Blue
  • Surface mount package
  • Compact size
  • Low power consumption
  • Wide viewing angle
  • RoHS compliant

Benefits

  • Versatile indication with two distinct colors.
  • Space-saving design due to the compact package.
  • Energy efficient operation.
  • Easy integration with standard SMT assembly processes.
  • Long lifespan ensures durable performance.

Additional Details

The XZMDKBBA56W LED is designed for reflow soldering and is available in tape and reel packaging for automated assembly. The red and blue LEDs can be driven independently to create a variety of visual effects. The package is designed for efficient heat dissipation, ensuring stable performance over a wide range of operating conditions.

Specific Technical Specifications:

  • LED Colors: Red and Blue
  • Package Type: Surface Mount
  • Forward Voltage (Red): Typically 2.0V (Check datasheet for exact value)
  • Forward Voltage (Blue): Typically 3.2V (Check datasheet for exact value)
  • Luminous Intensity (Red): Typically 5mcd (Check datasheet for exact value)
  • Luminous Intensity (Blue): Typically 10mcd (Check datasheet for exact value)
  • Viewing Angle: Typically 120 degrees (Check datasheet for exact value)

You May Also Be Interested in

NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
NEC
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess