EN
  • EN
  • DE

1816250000

Part No 1816250000
Manufacturer Weidmuller
Catalog Terminal Blocks - Marker Strips
Description TAGS MARKER 5/5MM BLANK 1=500 PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Marker Strips
Series MultiFit
Package Bulk
Product Status Active
Type Label, Snap In
Legend Blank
Pitch 0.197" (5.00mm)
For Use With/Related Products 5mm Wide Terminal Blocks
Win Source Part Number WS1206516-1816250000
Ultra Librarian 3D Model Ultra Librarian 1816250000 CAD Model

Description

MultiFit is the Weidmüller marker system used for other makes of terminals in 4, 5, 6, 6.5, 7.5, 8, 10 and 12 mm pitches. Similar to the Weidmüller dekafix, the markers of the MultiFit family are available ready-for-use with standard printing. We recommend to carry out a test with sample markers on the terminals used when using MultiFit for the first time.
• One marker, suitable for different makes of terminals.
• Ready-to-use markers with standard printing
• Blank markers for printing with the SMark laser, PrintJet ADVANCED, plotter or MC-Mobilo,
• Delivery of individually printed markers according to customer CAE data or specifications
• One marking system for all applications

You May Also Be Interested in

Phoenix Contact
Connector Label For G Series
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED VERT
Need more? Email Us
Phoenix Contact
10 SECTION ZACK MARKER STRIP
Need more? Email Us
Phoenix Contact
MARKER 1=1 CARD OF 30 LABELS
Need more? Email Us
Conta-Clip, Inc.
Connector For
Need more? Email Us
Omron
TB LABEL 6.0MM MARKING 1-100
Need more? Email Us
Phoenix Contact
TERM BLOCK MARKER
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 1-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess