EN
  • EN
  • DE

SMM766F-975L

Part No SMM766F-975L
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 329424-SMM766F-975L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMM766F-975L CAD Model

Description

The SMM766F-975L is a power inductor manufactured by Summit. It's designed for use in DC-DC converters and power supplies, offering efficient energy storage and filtering capabilities. This inductor is characterized by its low profile and shielded construction, which helps minimize electromagnetic interference (EMI).

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Suitable for various power supply applications, including those in portable devices, servers, and industrial equipment.
  • Voltage regulators: Provides stable voltage regulation in electronic circuits.
  • Filtering circuits: Used to filter out unwanted noise and ripple in power lines.
  • LED lighting: Efficient power conversion for LED driver circuits.

Features:

  • Shielded construction: Minimizes EMI radiation, improving overall system performance.
  • Low profile: Allows for use in compact electronic devices.
  • High saturation current: Capable of handling large currents without significant inductance drop.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits:

  • Improved efficiency: Low DCR minimizes power losses, leading to higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation of surrounding components.
  • Compact size: Low profile allows for integration into space-constrained applications.
  • Reliable performance: High saturation current and wide operating temperature range ensure reliable operation under various conditions.
  • Stable voltage regulation: Maintains stable voltage output in voltage regulator circuits.

The SMM766F-975L's specifications typically include inductance values in the microhenry range, saturation current in the ampere range, and a low DC resistance (DCR). Exact values are dependent upon the specific configuration. This inductor is designed to meet the demands of modern power electronics, offering a balance of performance, size, and reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess