EN
  • EN
  • DE

SMB113ANC-677L

Part No SMB113ANC-677L
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 327771-SMB113ANC-677L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB113ANC-677L CAD Model

Description

The SMB113ANC-677L is a power management IC (PMIC) produced by Summit Microelectronics (now part of Qualcomm). It's designed to provide efficient power conversion and management for various electronic devices. This PMIC integrates multiple voltage regulators, such as buck converters and LDOs (Low Dropout Regulators), along with control and monitoring functions. The specific suffix '-677L' likely denotes a particular configuration, revision, or specific features of the SMB113ANC.

Applications

  • Portable Electronics: Powering smartphones, tablets, e-readers, and other battery-operated devices.
  • Embedded Systems: Supplying power to microcontrollers, processors, and peripherals in embedded applications.
  • Wireless Communication: Managing power for Wi-Fi modules, Bluetooth devices, and other wireless communication components.
  • Industrial Control: Regulating power for sensors, actuators, and other industrial automation equipment.
  • SSD (Solid State Drives): Power management for SSD controllers and memory components.

Features

  • Multiple Integrated Regulators: Includes several buck converters and LDOs to generate different voltage rails from a single input source.
  • High Efficiency: Designed for high power conversion efficiency, minimizing power loss and extending battery life.
  • Programmable Outputs: Allows for flexible adjustment of output voltages and current limits through a digital interface (e.g., I2C).
  • Dynamic Voltage Scaling (DVS): Supports DVS to optimize power consumption based on system load.
  • Overvoltage Protection (OVP): Provides protection against overvoltage conditions to prevent damage to connected components.
  • Overtemperature Protection (OTP): Shuts down the device when the temperature exceeds a safe threshold to prevent thermal damage.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single chip, saving board space and BOM (Bill of Materials) cost.
  • Simplified Power Supply Design: Makes power supply design easier and faster.
  • Longer Battery Life: Increases battery life in portable devices due to efficient power conversion.
  • Improved System Performance: Optimizes power delivery for enhanced system performance.
  • Enhanced Reliability: Robust protection features ensure reliable operation.
  • Lower System Cost: Reduces overall system cost through integration and simplified design.

Additional Details

The SMB113ANC-677L typically uses an I2C or similar interface for control and programming. The specific voltage and current capabilities of each regulator, as well as the protection thresholds, are configurable through this interface. The device's datasheet provides detailed information on the programmable parameters, thermal characteristics, and application circuit examples. It's essential to consult the datasheet for proper application. Operating temperature and storage temperature must be taken into consideration. Specific revisions might have different output current capabilities or operating frequency compared to other similar parts. The package type is typically QFN or similar surface mount option.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess