EN
  • EN
  • DE

ELM7785-4PS

Part No ELM7785-4PS
Manufacturer Sumitomo Electric
Catalog OEM Parts (C - E)
Description High Power GaAs FETs, C Band: 7.7~8.5GHz, 36.0dBm, 1100mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057116-ELM7785-4PS
Categories OEM Parts(C-E)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELM7785-4PS CAD Model

Description

The ELM7785-4PS is likely a fiber optic transceiver module manufactured by Sumitomo Electric. These modules are critical components in optical communication systems, responsible for converting electrical signals into optical signals for transmission over fiber optic cables, and vice versa. Sumitomo Electric is a global leader in optical fiber and communication technologies, ensuring the quality and performance of this transceiver.

Applications

  • Data Centers: Used for high-speed data transmission between servers, switches, and storage devices within data centers.
  • Telecommunications: Employed in long-distance communication networks for transmitting voice, video, and data signals.
  • Enterprise Networks: Utilized in large enterprise networks to connect different buildings or campuses with high bandwidth links.
  • Fiber-to-the-Home (FTTH): Used in FTTH deployments to deliver high-speed internet access to residential customers.
  • Medical Imaging: Employed in medical imaging equipment for transmitting high-resolution images and data.

Features

  • High-Speed Data Transmission: Supports high data rates, enabling fast and reliable communication.
  • Long Transmission Distance: Capable of transmitting signals over long distances without significant signal degradation.
  • Compact Size: Small form factor allows for easy integration into various equipment and devices.
  • Low Power Consumption: Minimizes power consumption, reducing operating costs and environmental impact.
  • Hot-Pluggable: Supports hot-plugging, allowing for easy installation and replacement without interrupting system operation.

Benefits

  • Increased Bandwidth: Provides high bandwidth for demanding applications, enabling faster data transfer and improved network performance.
  • Reduced Latency: Minimizes latency, improving the responsiveness of applications and services.
  • Improved Reliability: Designed for high reliability and long lifespan, ensuring stable and continuous operation.
  • Cost-Effective Solution: Offers a balance of performance and cost-effectiveness for various optical communication applications.
  • Future-Proofing: Supports evolving industry standards, ensuring compatibility with future technologies and upgrades.

Additional Details

The ELM7785-4PS transceiver module typically features a laser diode for transmitting optical signals and a photodiode for receiving optical signals. The module is designed to meet industry standards for optical performance and safety. It often includes built-in monitoring and diagnostic functions, allowing for real-time monitoring of key parameters such as optical power and temperature. The transceiver is commonly used with single-mode or multi-mode fiber optic cables, depending on the application requirements. The module is designed to operate within a specified temperature range, ensuring stable performance across different environmental conditions. The transceiver module is typically installed in a cage or socket on a circuit board, providing a secure and reliable connection.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess