EN
  • EN
  • DE

TG-4OP-0323-20

Part No TG-4OP-0323-20
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 365155-TG-4OP-0323-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG-4OP-0323-20 CAD Model

Description

The TG-4OP-0323-20 is a surface mount common mode choke from Sumida America Components Inc., designed for suppressing common mode noise in electronic circuits. These chokes are crucial for mitigating electromagnetic interference (EMI) and ensuring signal integrity by attenuating common-mode currents while allowing differential-mode currents to pass through. Its compact design and effective noise suppression make it a valuable component in various electronic applications.

Applications:

  • Power Supplies: Filters common mode noise in AC-DC and DC-DC power supplies.
  • Data Communication Lines: Used in Ethernet, USB, and other data lines to reduce interference.
  • Motor Drives: Suppresses noise generated by motor drives to prevent interference with other electronic systems.
  • Industrial Automation Equipment: Enhances the reliability of industrial control systems by reducing noise.
  • Medical Devices: Ensures the accuracy and reliability of medical equipment by minimizing EMI.

Features:

  • Surface Mount Technology (SMT): Facilitates automated PCB assembly, reducing manufacturing costs.
  • High Common Mode Impedance: Provides effective attenuation of common mode currents.
  • Low Differential Mode Impedance: Minimizes signal distortion by allowing differential signals to pass through with minimal attenuation.
  • Compact Footprint: Saves valuable board space in densely populated PCBs.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • EMI Reduction: Significantly reduces electromagnetic interference, improving the performance and reliability of electronic devices.
  • Signal Integrity: Preserves the integrity of signals by minimizing noise and distortion.
  • Enhanced System Stability: Prevents noise from disrupting the operation of sensitive electronic components.
  • Improved Audio/Video Quality: Reduces noise in audio and video circuits, resulting in clearer sound and sharper images.
  • Regulatory Compliance: Helps electronic devices meet stringent EMI emission standards, facilitating market access.

Technical Specifications:

Detailed technical specifications for the TG-4OP-0323-20, such as inductance, impedance, rated current, and DC resistance, would typically be found in the product datasheet. Key parameters include the inductance value (in Henries), which determines the choke's effectiveness at different frequencies; the impedance (in Ohms) at specific frequencies; the rated current (in Amperes), which specifies the maximum current the choke can handle without saturation; and the DC resistance (DCR), which affects power loss. Other important specifications include the operating temperature range, insulation resistance, and the choke's physical dimensions. The core material (typically ferrite) also plays a critical role in its performance characteristics.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess