EN
  • EN
  • DE

CDRH50D28RNP-1R2NC

Part No CDRH50D28RNP-1R2NC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 1.2uH 30% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987969-CDRH50D28RNP-1R2NC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH50D28RNP-1R2NC CAD Model

Description

The CDRH50D28RNP-1R2NC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for a variety of power applications, including DC-DC converters and power supplies. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic environments. The 1R2NC indicates an inductance value of 1.2 μH.

Applications

  • DC-DC Converters: Used for voltage conversion and regulation in various DC-DC converter topologies.
  • Power Supplies: Implemented in switching power supplies for filtering and energy storage.
  • Portable Devices: Utilized in portable electronic devices such as smartphones and tablets for power management.
  • LED Lighting: Used in LED driver circuits for efficient power delivery.
  • Automotive Electronics: Integrated in automotive electronic systems for voltage regulation and filtering.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses, improving efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Inductance Value: Provides effective energy storage and filtering capabilities.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the stability of nearby circuits.
  • High Efficiency: Low DC resistance minimizes power losses, increasing overall system efficiency.
  • Compact Design: Small size allows for integration into densely packed electronic assemblies.
  • Reliable Performance: Designed for reliable operation in demanding power applications.
  • Versatile Application: Suitable for a wide range of power conversion and filtering tasks.

Technical Specifications

The CDRH50D28RNP-1R2NC has an inductance of 1.2 μH. The DC resistance (DCR) is typically very low to minimize power losses. The saturation current (Isat) and Irms (RMS current) are key parameters for high-current applications and should be verified in the datasheet. The operating temperature range typically spans from -40°C to +125°C. The component's dimensions are approximately 5.2mm x 5.2mm x 3.0mm. The inductor is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2549 $58.6270
555+ $0.2092 $116.1060
855+ $0.2027 $173.3085
1,180+ $0.1961 $231.3980
1,525+ $0.1897 $289.2925
2,040+ $0.1700 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess