EN
  • EN
  • DE

CDRH4D15/S-100-ICM

Part No CDRH4D15/S-100-ICM
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820249-CDRH4D15/S-100-ICM
Ultra Librarian 3D Model Ultra Librarian CDRH4D15/S-100-ICM CAD Model

Description

The CDRH4D15/S-100-ICM is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is specifically designed for applications requiring a compact size, high current handling capability, and low electromagnetic interference (EMI). The "CDRH" designation typically indicates a specific series of power inductors from Sumida, while "4D15" likely refers to the physical dimensions (height and diameter) in millimeters. The "100" probably designates an inductance value of 10µH. The "S" signifies it's shielded.

Applications:

  • DC-DC Converters: Used as a filter or energy storage element in buck, boost, and buck-boost DC-DC converters.
  • Power Supplies: Suitable for use in switching power supplies for various electronic devices.
  • Portable Devices: Commonly found in smartphones, tablets, and other portable electronics requiring efficient power conversion.
  • LED Lighting: Employed in LED driver circuits to provide stable current and voltage.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and minimizes noise coupling to surrounding circuits.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • High Current Capability: Designed to handle high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reduced EMI: Shielded construction effectively reduces electromagnetic interference, ensuring stable operation of sensitive circuits.
  • High Efficiency: Low DCR minimizes power losses, resulting in improved energy efficiency and reduced heat generation.
  • Compact Design: Small size enables high-density circuit designs and miniaturization of electronic devices.
  • Reliable Performance: Robust construction ensures reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures that the inductor does not contain hazardous substances.

For detailed electrical specifications such as inductance value (likely 10µH), saturation current, DC resistance, and self-resonant frequency, refer to the official datasheet from Sumida America Components Inc. The specific tolerance and operating temperature range can also be found in the datasheet.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess