EN
  • EN
  • DE

CDRH129HF-101MC

Part No CDRH129HF-101MC
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description SMD Power Inductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sumida America Components Inc.
Win Source Part Number 1160834-CDRH129HF-101MC
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH129HF-101MC CAD Model

Description

The CDRH129HF-101MC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in power supply circuits, offering characteristics such as high current capability, low DC resistance, and effective EMI shielding.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for energy storage and filtering.
  • Power Amplifiers: Integrated into power amplifier circuits for filtering and impedance matching.
  • LED Lighting: Found in LED driver circuits for efficient power delivery.
  • Voltage Regulators: Used in voltage regulator circuits to provide stable output voltage.

Features

  • Shielded Construction: Provides effective EMI shielding to minimize electromagnetic interference.
  • High Current Capability: Capable of handling high current levels without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Compact Size: Allows for space-saving design in various applications.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • Improved Efficiency: Low DC resistance minimizes power loss and enhances efficiency of power supply circuits.
  • Space-Saving Design: Compact size allows for integration into space-constrained environments.
  • Stable Performance: High current capability ensures stable performance under high load conditions.

Additional Details

The CDRH129HF-101MC typically has an inductance value of 100μH. It also features a specific saturation current rating and DC resistance. Specific details regarding inductance tolerance, Q-factor, and self-resonant frequency can be found in the product datasheet. It is crucial to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess