EN
  • EN
  • DE

CDRH124-101NC

Part No CDRH124-101NC
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820241-CDRH124-101NC
Ultra Librarian 3D Model Ultra Librarian CDRH124-101NC CAD Model

Description

The CDRH124-101NC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of DC-DC converter applications where a compact size and high current handling capability are required. This inductor is characterized by its low core loss and excellent saturation characteristics, making it suitable for high-frequency power supply designs.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies for portable devices: Smartphones, tablets, and laptops.
  • LED lighting: Powering LED drivers.
  • Voltage regulators: Providing stable voltage outputs in various electronic circuits.
  • Automotive electronics: Use in various power supply circuits within vehicles.

Features

  • Shielded construction: Minimizes EMI (electromagnetic interference).
  • High current handling: Capable of withstanding large currents without significant performance degradation.
  • Low DC resistance (DCR): Improves efficiency by reducing power loss due to resistance.
  • Compact size: Allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reduced EMI: The shielded construction helps to prevent electromagnetic interference, improving the overall performance of the electronic device.
  • High efficiency: Low DCR contributes to higher efficiency in power conversion, reducing heat generation and extending battery life in portable devices.
  • Reliable performance: High current handling and excellent saturation characteristics ensure stable and reliable operation under various load conditions.
  • Space saving: Compact size enables the design of smaller and more portable electronic devices.
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental standards.

Technical Specifications

While specific electrical characteristics (inductance, saturation current, DCR) vary depending on the exact part number within the CDRH124 series, typical specifications include:

  • Inductance Range: Typically from 1 uH to several hundred uH.
  • Saturation Current: Varies based on inductance value; typically from 1A to tens of Amperes.
  • DC Resistance (DCR): Ranges from a few milliohms to several ohms, depending on inductance.
  • Operating Temperature: Typically -40°C to +125°C.
  • Dimensions: 12.5mm x 12.5mm footprint, with a height of approximately 4mm.

Consult the specific datasheet for the CDRH124-101NC for precise specifications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess