EN
  • EN
  • DE

R1131N151A-TR-FF

Part No R1131N151A-TR-FF
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834753-R1131N151A-TR-FF
Ultra Librarian 3D Model Ultra Librarian R1131N151A-TR-FF CAD Model

Description

The R1131N151A-TR-FF is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage of 1.5V with high ripple rejection and low dropout voltage.

Applications

  • Power source for microcontrollers
  • Power management in portable devices
  • Voltage regulation in battery-powered systems
  • Power supply for sensors and other analog circuits
  • Noise reduction in sensitive electronic equipment

Features

  • Output Voltage: 1.5V
  • Input Voltage Range: 1.6V to 5.5V
  • Output Voltage Accuracy: ±0.8%
  • Low Dropout Voltage: 0.17V at 100mA
  • Low Quiescent Current: 40µA (typ.)
  • High Ripple Rejection: 70dB (typ.)
  • Overcurrent Protection Built-in overcurrent protection circuit
  • Small Package: SOT-23-5

Benefits

  • Provides a stable and accurate 1.5V output voltage, ensuring proper operation of connected devices.
  • Wide input voltage range allows for flexible power source options.
  • Low dropout voltage enables operation even with low battery voltage.
  • Low quiescent current extends battery life in portable applications.
  • High ripple rejection minimizes noise and interference from the input power supply.
  • The overcurrent protection feature protects the IC and connected devices from damage due to excessive current draw.
  • Small package size saves space in compact electronic devices.

Additional Details

The R1131N151A-TR-FF utilizes a CMOS process to achieve low power consumption and high performance. It is designed for use in various portable devices such as smartphones, tablets, and wearable electronics. The device's output voltage accuracy and stability make it suitable for powering sensitive analog circuits and microcontrollers that require a precise voltage supply. The built-in overcurrent protection helps prevent damage to the regulator and the load in case of a short circuit or overload condition. The device is available in a SOT-23-5 package, suitable for high-density PCB layouts. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess