EN
  • EN
  • DE

CDH73-220L

Part No CDH73-220L
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194679-CDH73-220L
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDH73-220L CAD Model

Description

The CDH73-220L is a power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in various power supply and filtering applications. It's characterized by its compact size and relatively high inductance value, making it suitable for space-constrained designs requiring efficient energy storage and filtering. While detailed internal construction specifics require a datasheet, it is likely constructed with a ferrite core and wound with copper wire.

Applications:

  • DC-DC Converters: Used as an energy storage element in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power Supplies: Employed in switching power supplies to filter out unwanted noise and ripple.
  • EMI Filtering: Used in EMI (Electromagnetic Interference) filters to suppress noise and prevent interference with other electronic devices.
  • Voltage Regulators: Utilized in voltage regulators to stabilize the output voltage and reduce ripple.

Features:

  • High Inductance: Provides a relatively high inductance value for efficient energy storage. (Likely 22uH given the part number and typical inductor naming conventions).
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Low DCR minimizes power loss and improves efficiency.
  • High Saturation Current: Able to handle high DC currents without significant inductance drop.
  • Shielded Construction: Shielded design reduces electromagnetic interference (EMI).

Benefits:

  • Improved Efficiency: Low DCR reduces power loss, leading to improved energy efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise from affecting other circuits.
  • Smaller Footprint: Compact size allows for use in portable devices and other space-constrained applications.
  • Stable Performance: High saturation current ensures stable performance under high load conditions.
  • Reliable Operation: Robust design provides reliable operation in demanding environments.

For specific details such as inductance value, DC resistance, saturation current, and self-resonant frequency, consult the official datasheet from Sumida America Components Inc. The 220L likely corresponds to 22uH.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
TDK Corporation
Lowest to $0.1360

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess