EN
  • EN
  • DE

TM4C123GH6ZXRI7R

Part No TM4C123GH6ZXRI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 168BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
The number of I/O 120
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-TFBGA
Supplier Device Package 168-NFBGA (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 735334-TM4C123GH6ZXRI7R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6ZXRI7R CAD Model

Description

The TM4C123GH6ZXRI7R is a high-performance microcontroller from Texas Instruments, renowned for its robust capabilities and versatility in various applications. This microcontroller is part of the TM4C series, which is well-known for its integration of advanced features and connectivity options, making it a perfect fit for industrial, automotive, and consumer electronics applications.

Key Features:

  • Core: The TM4C123GH6ZXRI7R is built around a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU). This core operates at up to 80 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, which is ample space for storing code and data. The flash memory is also 100% user programmable, offering flexibility in application development.
  • I/O and Peripherals: This microcontroller offers a rich set of peripherals, including UARTs, SPI, I2C, PWM outputs, and analog-to-digital converters (ADCs). These features enable the microcontroller to interface with a wide range of sensors, actuators, and communication modules.
  • Connectivity: Enhanced connectivity options are available with integrated CAN, USB, and Ethernet MAC+PHY, facilitating easy integration into networked systems.
  • Power Efficiency: Designed with power efficiency in mind, the TM4C123GH6ZXRI7R includes a variety of power-saving modes, which make it an excellent choice for battery-powered or energy-conscious applications.
  • Package: The device comes in a compact 144-LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, which makes it reliable in extreme conditions.

Applications:

The TM4C123GH6ZXRI7R is adept at handling the demands of a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive control units
  • Home automation systems
  • Internet of Things (IoT) devices
  • Medical devices
  • Complex consumer electronics

In summary, the TM4C123GH6ZXRI7R microcontroller by Texas Instruments is a powerful and flexible component that offers a combination of performance, memory, peripherals, and connectivity to meet the needs of a broad spectrum of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0049 $56.0196
9+ $11.4912 $103.4208
14+ $11.1321 $155.8494
19+ $10.7730 $204.6870
25+ $10.4139 $260.3475
33+ $9.3366 $308.1078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,357 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess