EN
  • EN
  • DE

CDH20D07NP-1R5MC

Part No CDH20D07NP-1R5MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description CDH Series 1.5 uH 20 % Tolerance 0.65 A Surface Mount Power Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 650 mA
DC Resistance (DCR) 157 mΩ
Lead Free Yes
Mount Surface Mount
RoHS Compliant
Shielding Unshielded
Tolerance 20 %
Win Source Part Number 969791-CDH20D07NP-1R5MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDH20D07NP-1R5MC CAD Model

Description

The CDH20D07NP-1R5MC is a power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a variety of power supply applications, offering efficient energy storage and filtering capabilities.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies for portable devices: Suitable for smartphones, tablets, and other battery-powered electronics.
  • LED lighting: Employed in LED drivers to regulate current and voltage.
  • Voltage regulators: Used in linear and switching voltage regulators.
  • Filtering applications: Acts as a filter in power lines to reduce noise and ripple.

Features

  • Compact Size: Small footprint for space-constrained applications.
  • High Current Handling: Capable of handling significant DC current without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • NP Core Material: Offers stable inductance over temperature.

Benefits

  • Improved Efficiency: Low DC resistance contributes to higher power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic radiation.
  • Stable Performance: NP core material ensures consistent inductance across temperature variations.
  • Space Saving: Compact size allows for integration into smaller devices.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details

The CDH20D07NP-1R5MC features an inductance value of 1.5µH (microhenries). It is a surface-mount device (SMD), which facilitates automated assembly. The part is typically used in circuits requiring a stable and efficient power inductor. The operating temperature range is generally between -40°C to +125°C, but the specific range should be verified in the datasheet. It adheres to RoHS compliance, indicating it is free from hazardous substances. The specific saturation current and DC resistance values can be found in the detailed datasheet provided by Sumida.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8759 $61.3130
165+ $0.7186 $118.5690
250+ $0.6962 $174.0500
345+ $0.6738 $232.4610
445+ $0.6513 $289.8285
595+ $0.5840 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess