EN
  • EN
  • DE

CAS11D21

Part No CAS11D21
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969787-CAS11D21
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAS11D21 CAD Model

Description

The CAS11D21 is a shielded power inductor manufactured by Sumida America Components Inc. Power inductors are essential components in power supply circuits, DC-DC converters, and other applications where energy storage and filtering are required. Shielded inductors minimize electromagnetic interference (EMI) and ensure efficient energy transfer.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies for voltage regulation.
  • Power supplies: Employed in linear and switching power supplies for filtering and energy storage.
  • LED lighting: Integrated into LED driver circuits for current regulation and filtering.
  • Automotive electronics: Used in various automotive systems, including engine control units (ECUs) and power management systems.
  • Portable devices: Found in smartphones, tablets, and other portable devices for power management and filtering.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI) and improves circuit performance.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • High saturation current: Allows for high current handling capability without significant inductance drop.
  • Compact size: Designed with a small form factor for integration into space-constrained devices.
  • Surface mount technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving the reliability and performance of electronic devices.
  • Improved efficiency: Low DCR reduces power losses, increasing overall efficiency.
  • High current handling: Capable of handling high currents without saturation, ensuring stable operation.
  • Space-saving design: Compact size allows for integration into small and portable devices.
  • Cost-effective: Provides a reliable and efficient power inductor solution at a competitive price.

Specifications:

Typical specifications for power inductors include:

  • Inductance Value: The inductance value is specified in microhenries (µH). While the exact value for CAS11D21 isn't publicly available, it would be specific to its intended application.
  • DC Resistance (DCR): DCR is measured in ohms (Ω) and should be low to minimize power loss.
  • Saturation Current: Saturation current is the DC current at which the inductance drops by a specified percentage (e.g., 10% or 20%).
  • Rated Current: The rated current is the maximum continuous current that the inductor can handle without exceeding a specified temperature rise.
  • Operating Temperature Range: This specifies the range of ambient temperatures in which the inductor can operate reliably. A typical range is -40°C to +125°C.

Consult the manufacturer's datasheet for exact specifications.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess