The DSX151GA-8.064MHZ is a crystal oscillator manufactured by KDS. It provides a stable and accurate clock signal at a frequency of 8.064 MHz, essential for timing and synchronization in various electronic circuits.
Applications
- Microcontrollers
- Real-time clocks (RTCs)
- Communication devices
- Industrial control systems
- Consumer electronics
Features
- Precise frequency of 8.064 MHz
- High frequency stability
- Compact surface-mount package
- Low power consumption
- RoHS compliant
Benefits
- Ensures accurate timing for reliable operation
- Minimizes frequency drift over temperature and time
- Easy integration into circuit boards
- Suitable for battery-powered applications
- Meets environmental standards
Additional Details
Crystal oscillators like the DSX151GA offer excellent frequency stability compared to other types of oscillators. The specific package type and dimensions should be verified in the datasheet. The oscillator's frequency stability is typically specified in parts per million (ppm) over a specified temperature range. The supply voltage is also a critical parameter and should be verified in the datasheet. Proper handling and soldering techniques are important for reliable operation. Always refer to the official KDS datasheet for detailed electrical characteristics, mechanical dimensions, and recommended operating conditions.