EN
  • EN
  • DE

ZPSD311B-90JI

Part No ZPSD311B-90JI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990076-ZPSD311B-90JI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPSD311B-90JI CAD Model

Description

Introducing the ZPSD311B-90JI from STMicroelectronics

The ZPSD311B-90JI is a sophisticated, high-performance integrated circuit brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the PSD (Programmable System Devices) family, designed to offer a flexible and efficient solution for managing system-level functions in various electronic applications.

Key Features

  • High-Speed Operation: The ZPSD311B-90JI operates at a speed of 90ns, providing swift access times for critical operations, enabling your systems to run efficiently and reliably.
  • Programmable Logic: Equipped with programmable logic cells, this device allows for customizable hardware-level configuration, making it highly adaptable to specific application requirements.
  • Embedded Memory: With onboard non-volatile memory, the ZPSD311B-90JI offers a secure and robust storage solution for firmware and application code, ensuring quick boot times and data retention.
  • Input/Output Flexibility: A variety of input/output configurations are supported, allowing seamless integration with other components and systems.
  • Power Management: Advanced power management features are implemented to reduce energy consumption, making the ZPSD311B-90JI an environmentally friendly choice for power-sensitive applications.

Applications

The versatility of the ZPSD311B-90JI makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Computer peripherals
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ZPSD311B-90JI is manufactured with this commitment in mind, ensuring reliability and performance that meets the stringent industry standards. The device is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), providing robust physical protection and ease of handling for assembly processes.

With its combination of speed, programmability, and power efficiency, the ZPSD311B-90JI from STMicroelectronics is an excellent choice for designers seeking a flexible, reliable, and cost-effective solution for their system-level control needs.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess