EN
  • EN
  • DE

Z80ASIO-0

Part No Z80ASIO-0
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030903-Z80ASIO-0
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z80ASIO-0 CAD Model

Description

The Z80ASIO-0 is a versatile serial communication controller designed by STMicroelectronics, tailored to extend the capabilities of the Z80 microprocessor family and compatible with a wide range of microcomputers. This advanced Serial Input/Output (SIO) device is engineered to manage complex serial data exchange without burdening the central processing unit, making it an ideal solution for high-speed data communication tasks.

With its dual-channel configuration, the Z80ASIO-0 provides two independent full-duplex serial channels, each capable of supporting synchronous or asynchronous communication protocols. This dual-channel architecture enables simultaneous data transmission and reception, optimizing data throughput and efficiency in multi-tasking environments.

Key features of the Z80ASIO-0 include:

  • Programmable Baud Rate: Each channel can be programmed for different baud rates, allowing for flexible communication with various peripherals and network standards.
  • Interrupt Handling: The device comes with a comprehensive interrupt system that simplifies the management of incoming and outgoing data streams, enhancing the overall system responsiveness.
  • Byte Sequencing: It offers automatic handling of sync characters and framing error detection, which is crucial for maintaining data integrity during transmission.
  • Flexible Data Formats: Users can configure the Z80ASIO-0 to handle a variety of data formats, including character lengths, parity, and stop bits, to match specific communication requirements.
  • Direct Memory Access (DMA) Support: To facilitate higher data throughput, the device supports DMA operations, which minimizes CPU load during data transfer.

The Z80ASIO-0 is housed in a compact package, making it suitable for space-constrained applications while providing robust serial communication capabilities. Its integration with the Z80 CPU family ensures seamless operation and compatibility, allowing designers to leverage the full potential of their microcomputing systems. Whether it's for industrial control systems, networking equipment, or data terminal applications, the Z80ASIO-0 by STMicroelectronics stands out as a reliable and efficient solution for serial data communication.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess