EN
  • EN
  • DE

Z0410MB

Part No Z0410MB
Manufacturer STMicroelectronics
Catalog Triacs
Description 4 A TRIAC IN DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK2
Package Tape & Reel
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A, 16A
Current - Gate Trigger (Igt) (Max) 25 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376648-Z0410MB
Ultra Librarian 3D Model Ultra Librarian Z0410MB CAD Model

Description

STMicroelectronics Z0410MF 4A Triacs

The Z0410MF from STMicroelectronics is a high-performance 4A triac designed to manage AC loads with high efficiency and precision. This semiconductor device is particularly suitable for controlling AC power in a wide range of applications, including home appliances, office machines, and industrial automation systems. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for designers and engineers alike.

Key Features

  • Current Rating: Capable of handling continuous on-state currents up to 4A, making it suitable for moderate power applications.
  • Voltage Capability: Designed to withstand voltages up to 600V, providing a wide operating margin for various AC line voltages.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the triac can be easily driven by microcontrollers or other low-power gate trigger circuits.
  • Gate Trigger Current: Low gate trigger current (Igt) allows for direct interfacing with digital ICs, reducing the need for additional drive components.
  • High Commutation: The device is capable of high commutation speeds, which is essential for applications requiring fast switching of AC loads.
  • Package: Available in a through-hole TO-202-3 package, which is widely used and allows for easy mounting and soldering onto PCBs.

Applications

The Z0410MF triac is versatile and can be used in a variety of applications, including:

  • Motor control circuits in power tools, kitchen appliances, and industrial machines.
  • Lighting control systems, such as dimmers and automated lighting switches.
  • Temperature control systems for heaters, ovens, and HVAC units.
  • Speed control for fans and blowers.
  • AC power switching in general-purpose applications.

With its combination of high current capability, robust voltage handling, and easy gate drive requirements, the STMicroelectronics Z0410MF triac stands out as a reliable and efficient solution for AC power control. Its wide range of applications and ease of integration make it a valuable component for any power control system.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4243 $50.9160
290+ $0.3482 $100.9780
445+ $0.3373 $150.0985
615+ $0.3264 $200.7360
795+ $0.3155 $250.8225
1,065+ $0.2829 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,261 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess