EN
  • EN
  • DE

Z0107MN 5AA4/A

Part No Z0107MN 5AA4/A
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106114-Z0107MN 5AA4/A
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0107MN 5AA4/A CAD Model

Description

The Z0107MN 5AA4/A is a cutting-edge triac manufactured by STMicroelectronics, designed to cater to a wide range of applications requiring a compact, high-performance solution for AC power control. With its robust design and advanced technology, this triac stands out as a reliable component for designers and engineers looking to enhance their systems' efficiency and functionality.

Key Features

  • Current Rating: The Z0107MN 5AA4/A boasts a maximum RMS on-state current (IT(RMS)) of 1A, making it suitable for controlling moderate power levels in various circuits.
  • Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 600V, it can easily handle the demands of most domestic and industrial AC line applications.
  • Triggering Gate Current: The device features a sensitive gate that ensures triggering with very low gate currents (IGT), enhancing its application in systems that require efficient power usage.
  • Package: Enclosed in an SOT-223 package, the Z0107MN 5AA4/A is not only space-efficient but also provides excellent thermal performance, ensuring reliability and longevity even in demanding conditions.

Applications

The versatility of the Z0107MN 5AA4/A makes it an ideal choice for a plethora of applications, including but not limited to:

  • Home appliances (e.g., lighting systems, electric heaters)
  • Motor control circuits
  • Small home automation devices
  • Industrial process control equipment

Quality and Reliability

As with all STMicroelectronics products, the Z0107MN 5AA4/A is built to meet the highest quality and reliability standards. It is designed to withstand harsh environments and to provide a long operational lifespan, ensuring customer satisfaction and trust in STMicroelectronics' commitment to excellence.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess