EN
  • EN
  • DE

BMR4544005/005

Part No BMR4544005/005
Manufacturer Ericsson
Catalog OEM Parts (A - B)
Description Module DC-DC 1-OUT 12V 20A 240W 16-Pin 1/8-Brick Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049508-BMR4544005/005
Categories OEM Parts(A-B)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BMR4544005/005 CAD Model

Description

The Ericsson BMR4544005/005 is a DC-DC converter module designed for various industrial and telecommunications applications. This module is part of Ericsson's power solutions portfolio, known for their reliability and efficiency in demanding environments. It provides a regulated output voltage from a DC input, offering a compact and robust power conversion solution.

Applications:

  • Telecommunications infrastructure
  • Industrial automation systems
  • Data centers
  • Networking equipment
  • Power distribution systems

Features:

  • High efficiency
  • Wide input voltage range
  • Regulated output voltage
  • Over-voltage protection
  • Over-current protection
  • Over-temperature protection
  • Remote on/off control
  • Compact size
  • RoHS compliant

Benefits:

  • Provides a stable and reliable power source for sensitive electronic equipment.
  • Reduces energy consumption due to high efficiency, leading to lower operating costs.
  • Protects connected devices from voltage surges and current overloads, ensuring system longevity.
  • Simplifies system design with its compact size and remote control capabilities.
  • Meets environmental regulations due to RoHS compliance.

Technical Specifications:

While specific specifications can vary based on the exact model and configuration, key parameters include:

  • Input Voltage Range: Typically 36 V to 75 V DC
  • Output Voltage: Commonly 12 V or 5 V DC, but configurable options are available
  • Output Current: Up to 25 A or more, depending on the model
  • Efficiency: Typically 90% or higher
  • Operating Temperature Range: -40°C to +85°C
  • Isolation Voltage: Up to 2250 V DC

This DC-DC converter module is designed to provide reliable power conversion in demanding environments, offering a combination of high efficiency, robust protection features, and a compact form factor. Its wide range of applications and benefits makes it a suitable choice for various telecommunications and industrial power systems.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess