EN
  • EN
  • DE

Z0103DN5AA4

Part No Z0103DN5AA4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 400V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 3mA
Current - Hold (Ih) (Max) 7mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 044083-Z0103DN5AA4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0103DN5AA4 CAD Model

Description

The Z0103DN5AA4 is a cutting-edge TRIAC device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This TRIAC, or Triode for Alternating Current, is a three-terminal electronic component that is widely used for controlling the power flow in AC systems. It is capable of switching high voltages and currents over both parts of an AC cycle, making it an essential component for applications that require precise control of AC power.

Key Features

  • Voltage Capability: The Z0103DN5AA4 is designed to handle voltages up to 600V, providing reliable performance in a wide range of electrical applications.
  • Current Rating: With a current rating of 1A, this TRIAC is suitable for controlling moderate power loads in various circuits.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, which ensures that it can be easily activated with minimal power.
  • Package: It comes in a compact DPAK (TO-252) package, which is ideal for applications where space is at a premium.
  • Temperature Range: The Z0103DN5AA4 can operate over a wide temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

The versatility of the Z0103DN5AA4 allows it to be used in a variety of applications, including but not limited to:

  • Lighting control systems, such as dimmers and switches
  • Motor control circuits for small motors
  • Heating control systems, including HVAC units and thermostats
  • Power tools requiring precise control over their operation
  • Domestic and industrial automation systems

Quality and Reliability

STMicroelectronics is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The Z0103DN5AA4 is built to offer exceptional reliability and performance, backed by STMicroelectronics' reputation for excellence in semiconductor manufacturing. Whether you're designing a new system or upgrading an existing one, the Z0103DN5AA4 is an excellent choice for your TRIAC needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1156 $50.2860
1,055+ $0.0949 $100.1195
1,635+ $0.0919 $150.2565
2,250+ $0.0889 $200.0250
2,910+ $0.0860 $250.2600
3,895+ $0.0771 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess