EN
  • EN
  • DE

LTC690IS8

Part No LTC690IS8
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC690 - LTC690 - SUPERVISORY CI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 35ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC690
Standard Package 46 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 626608-LTC690IS8
Ultra Librarian 3D Model Ultra Librarian LTC690IS8 CAD Model

Description

The LTC690IS8 is a state-of-the-art microprocessor supervisory circuit designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This device is engineered to maintain system integrity by monitoring the power supply in digital systems. It ensures that the microprocessor is reset to a known state during power-up, power-down, or brownout conditions. The LTC690IS8 is an essential component for any system that requires reliable operation over a wide range of supply voltages and environmental conditions.

Key Features

  • Precision Voltage Monitor: The LTC690IS8 comes with a precision voltage monitor that keeps a close eye on the supply voltage, ensuring that the system operates within the safe voltage range.
  • Power Supply Glitch Immunity: This device provides excellent immunity to short duration supply transients, which is critical for maintaining system stability.
  • Low Power Consumption: With its low power consumption, the LTC690IS8 is suitable for battery-operated systems, extending battery life and reducing overall power costs.
  • Wide Operating Temperature Range: The LTC690IS8 is designed to operate over a wide temperature range, making it ideal for industrial applications that may be subject to extreme conditions.
  • Reset Time Delay: The device features a reset time delay, which ensures that the system has sufficient time to stabilize before normal operation is resumed.
  • Compact SO-8 Packaging: Housed in a compact SO-8 package, the LTC690IS8 saves valuable board space and is easy to integrate into a wide variety of system designs.

Applications

The LTC690IS8 is versatile and can be used in numerous applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable/battery-powered equipment
  • Industrial systems
  • Automotive electronics

In summary, the LTC690IS8 from Linear Technology is a reliable and essential component for any microprocessor-based system. It provides critical monitoring and control of the power supply to ensure the system's stability and reliability, which is paramount in today's technology-driven world.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess