EN
  • EN
  • DE

X0402DE

Part No X0402DE
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Description SENSITINE GATE SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 403633-X0402DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0402DE CAD Model

Description

The Product X0402DE is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is part of the company's extensive range of thyristors, specifically designed to cater to a wide array of applications requiring fast switching and reliable performance.

Key Features

  • High Surge Capability: The X0402DE is capable of handling high surge currents, making it ideal for applications that experience frequent power spikes.
  • Low Holding Current: With a low holding current, this device ensures minimal power consumption once it is in the conducting state, contributing to energy efficiency in the end application.
  • Gate Trigger Current: The device has a specified gate trigger current that allows for precise control over the switching actions, ensuring reliable operation under various conditions.

Applications

The versatility of the X0402DE allows it to be used in various applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Lighting and lamp control

Technical Specifications

Parameter Value
Repetitive Peak Off-State Voltage (VDRM) 400V
Non-Repetitive Peak On-State Current (ITSM) Specified value
Operating Junction Temperature (Tj) -40°C to +125°C

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The X0402DE is manufactured in state-of-the-art facilities, ensuring that each device meets rigorous standards for performance and reliability. Customers can trust in the robustness and long-term reliability of this thyristor for their critical applications.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0205 $58.0410
5+ $23.8126 $119.0630
8+ $23.0677 $184.5416
11+ $22.3238 $245.5618
14+ $21.5800 $302.1200
18+ $19.3474 $348.2532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess