EN
  • EN
  • DE

STTH8S60FP

Part No STTH8S60FP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097302-STTH8S60FP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STTH8S60FP CAD Model

Description

STTH8S60FP Image

The STTH8S60FP, designed and manufactured by STMicroelectronics, is a state-of-the-art rectifier that is part of the Turbo 2 ultrafast high voltage diode family. This component is specifically engineered to enhance the efficiency of switching power supplies and other power conversion applications. It is particularly well-suited for use in high-frequency inverters, freewheeling diodes, and power factor correction circuits.

Key Features

  • High Reverse Voltage Capability: The STTH8S60FP boasts a reverse voltage capability of 600V, making it suitable for high voltage applications.
  • Ultrafast Switching: With a very fast recovery time, it minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop (VF) which contributes to reduced power losses and heat generation.
  • High Reliability and Robustness: The high-quality design and construction provide a reliable operation even under stressful conditions.
  • Insulated Package: The component comes in an insulated fullPAK package, offering improved thermal performance and simplified mounting.

Applications

This diode is ideal for a variety of applications, such as:

  • Switching power supplies
  • Power factor correction (PFC)
  • High-frequency inverters
  • Freewheeling diodes in converter circuits
  • Snubber diodes

Environmental and Quality Certifications

The STTH8S60FP is compliant with various environmental and quality standards, ensuring that it meets the rigorous demands of the electronics industry:

  • RoHS compliant
  • Halogen-free
  • Qualified to industrial standards for guaranteed performance

With its exceptional performance characteristics and suitability for high-voltage, high-speed applications, the STTH8S60FP from STMicroelectronics represents a reliable and efficient solution for modern power conversion challenges.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess