EN
  • EN
  • DE

WS57C256F-70T

Part No WS57C256F-70T
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 32K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280594-WS57C256F-70T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS57C256F-70T CAD Model

Description

Product Overview: WS57C256F-70T

The WS57C256F-70T is a high-speed, low-power CMOS static RAM (SRAM) device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product offers a reliable and efficient memory solution for a wide range of applications in the electronics industry.

Key Features

  • Memory Capacity: The WS57C256F-70T offers a substantial 256 kilobits of memory, organized as 32,768 words by 8 bits, providing ample storage for applications that require fast and efficient data retrieval.
  • Access Time: With an impressive access time of 70 nanoseconds, this SRAM device ensures quick data access, making it suitable for high-speed microprocessor and microcontroller systems.
  • Single 5V Power Supply: The device operates on a single 5V power supply, which is convenient for systems that require low power consumption without the need for multiple voltage levels.
  • Low Power Operation: The WS57C256F-70T is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • Package Type: It is available in a 28-pin TSOP (Thin Small Outline Package), which is beneficial for space-constrained applications requiring compact memory solutions.

Applications

The WS57C256F-70T is versatile and can be utilized in a range of applications, including:

  • Embedded systems
  • Telecommunications
  • Computing systems
  • Industrial controls
  • Automotive electronics

Product Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The WS57C256F-70T SRAM is no exception, as it is designed to meet the stringent requirements of the electronics industry. Customers can expect comprehensive technical support and documentation, ensuring seamless integration into their systems.

Conclusion

In summary, the WS57C256F-70T from STMicroelectronics is a robust and efficient SRAM solution that combines high-speed performance with low power consumption. Its compact form factor and ease of integration make it a top choice for designers looking to enhance their systems with reliable and high-quality memory components.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess