EN
  • EN
  • DE

WS57C128FB-35D

Part No WS57C128FB-35D
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 16K x 8 CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1280582-WS57C128FB-35D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C128FB-35D CAD Model

Description

The WS57C128FB-35D is a high-performance integrated circuit from the renowned manufacturer STMicroelectronics. This product is designed to meet the rigorous demands of advanced electronic applications, providing reliability and efficiency in a wide range of operating conditions.

Key Features

  • Memory Capacity: The WS57C128FB-35D boasts a memory capacity of 128 kilobits, which is ideal for storing firmware, configuration parameters, or small application data.
  • Access Time: With an access time of 35 nanoseconds, this IC provides swift data retrieval, ensuring high-speed performance for critical tasks.
  • Package Type: Housed in a robust FBGA package, the WS57C128FB-35D offers excellent thermal stability and a compact footprint for space-constrained applications.
  • Supply Voltage: It operates at a standard voltage range, providing compatibility with common power supply specifications in the industry.
  • Temperature Range: This product is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications where temperature variations are a concern.

Applications

The versatility of the WS57C128FB-35D makes it an optimal choice for a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Telecommunications infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The WS57C128FB-35D is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected by customers in various sectors.

Environmental Compliance

In alignment with global environmental standards, the WS57C128FB-35D is manufactured with eco-friendly materials and processes. STMicroelectronics ensures that its products comply with international regulations such as RoHS, aiming to reduce the environmental impact of electronic components.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess