EN
  • EN
  • DE

WS27C010L-17DMB

Part No WS27C010L-17DMB
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198728-WS27C010L-17DMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS27C010L-17DMB CAD Model

Description

The WS27C010L-17DMB is a high-performance, 1 Megabit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned semiconductor manufacturer STMicroelectronics. This product is designed for a wide range of applications requiring reliable data storage and retrieval, where the durability and longevity of non-volatile memory are essential.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 170 ns
  • Single +5V Power Supply: Ensures easy integration into most system architectures without the need for complex power management.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
  • Extended Temperature Range: Operates reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • High Reliability: Endurance of 10,000 write cycles and data retention of over 10 years.
  • Packaging: The device comes in a 32-pin, windowed ceramic Dual In-line Package (DIP), which facilitates easy programming and erasure with exposure to ultraviolet (UV) light.

Applications

The WS27C010L-17DMB EEPROM is versatile and can be used in a variety of applications, such as:

  • Embedded systems
  • Personal computers
  • Telecommunication systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Support

STMicroelectronics is committed to providing high-quality products and support. The WS27C010L-17DMB EEPROM is backed by STMicroelectronics' rigorous testing and quality control processes, ensuring that each device meets the highest standards of performance and reliability. Technical support and comprehensive documentation are available, providing designers with the resources they need to integrate this EEPROM into their projects effectively.

You May Also Be Interested in

Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess