EN
  • EN
  • DE

VNS1NV04DR

Part No VNS1NV04DR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408302-VNS1NV04DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNS1NV04DR CAD Model

Description

STMicroelectronics VNS1NV04DR - Efficient Power Management Solution

The VNS1NV04DR from STMicroelectronics is an exemplary power management component, designed to deliver efficient performance in a compact package. This device is part of STMicroelectronics' OMNIFET II™ family, which is renowned for its fully autoprotected Power MOSFETs. With an intrinsic clamping feature and compliance with the most rigorous industrial standards, this product is an ideal choice for a wide array of applications.

The VNS1NV04DR comes in a robust surface-mount DPAK package, ensuring a space-saving footprint on the PCB while providing excellent power dissipation. It is capable of handling continuous drain currents up to 3.7 A, making it suitable for moderate to high power applications. The device operates across a wide voltage range, with a drain-source voltage (Vds) of 40V, which makes it versatile for various circuit designs.

One of the key features of the VNS1NV04DR is its built-in thermal shutdown, which protects the device from overheating. This is complemented by the current limiting function and the active clamp, all of which work together to prevent damage from overcurrent, overvoltage, and excessive temperature conditions. These features make the VNS1NV04DR a highly reliable component in safety-critical applications.

Furthermore, the VNS1NV04DR boasts a low on-resistance (Rds(on)) of just 0.1 ohm, which translates to reduced power losses and improved overall efficiency. This is particularly beneficial in applications where energy conservation is crucial, such as battery-powered devices, automotive systems, and industrial automation.

For designers and engineers looking to implement an effective power management solution, the VNS1NV04DR offers a combination of protection features, efficiency, and compactness. Whether it's for load switching, motor control, or power distribution, this Power MOSFET from STMicroelectronics is engineered to meet the demands of modern electronic circuits and systems.

Additional resources, including datasheets, application notes, and design tools, are available through the STMicroelectronics website, providing comprehensive support for the integration of the VNS1NV04DR into your next project.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess