EN
  • EN
  • DE

VNS1NV04DP

Part No VNS1NV04DP
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842030-VNS1NV04DP
Ultra Librarian 3D Model Ultra Librarian VNS1NV04DP CAD Model

Description

STMicroelectronics VNS1NV04DP-E Omnipolar Switch

The VNS1NV04DP-E from STMicroelectronics is a cutting-edge omnipolar switch designed to deliver high performance and reliability for a wide range of applications. This device is part of ST's VIPower M0-3 family and is specifically engineered to handle high-power loads with efficiency and precision.

Key Features

  • Integrated Omnipolar Hall Effect Switch: The VNS1NV04DP-E features an integrated omnipolar Hall effect switch, which allows it to be activated by both north and south magnetic poles, providing greater flexibility in sensor design and application.
  • High Efficiency: With an RDS(on) of only 40 mOhm at 25°C, this device ensures minimal voltage drop and power dissipation, making it suitable for energy-sensitive applications.
  • Thermal Protection: The switch is equipped with over-temperature protection, safeguarding the device and connected components from potential thermal damage.
  • Wide Voltage Range: It can operate over a broad voltage range from 5.5V to 36V, accommodating various automotive and industrial voltage requirements.
  • Robust Package: The VNS1NV04DP-E is housed in a PowerSSO-12 package, which not only provides a compact footprint but also ensures robustness and ease of mounting on a printed circuit board.

Applications

The versatility of the VNS1NV04DP-E makes it ideal for a diverse array of applications, including:

  • Automotive systems such as LED lighting control, smart junction boxes, and battery management systems.
  • Industrial automation for actuator control, energy management, and safety interlock systems.
  • Consumer electronics where power efficiency and compact design are key.

Conclusion

The VNS1NV04DP-E is a testament to STMicroelectronics' commitment to innovation and excellence in the field of power control. With its integrated features, thermal protection, and wide operating voltage range, this omnipolar switch is an ideal solution for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6069 $51.5865
180+ $0.5678 $102.2040
275+ $0.5482 $150.7550
395+ $0.5091 $201.0945
515+ $0.4895 $252.0925
640+ $0.4699 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess