EN
  • EN
  • DE

VNQ7040AYTR

Part No VNQ7040AYTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad channel high-side driver with MultiSense analog feedback for automotive applications | IC DVR HIGH SIDE PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface Parallel
Load Voltage (V) 4V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 24A
Rds On 40mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 36-PowerFSOP
Supplier Device Package PowerSSO-36
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 735739-VNQ7040AYTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ7040AYTR CAD Model

Description

Introducing the VNQ7040AYTR from STMicroelectronics

The VNQ7040AYTR is a high-quality automotive-grade quad channel high-side driver manufactured by STMicroelectronics, a global semiconductor leader. Designed to deliver robust and efficient performance, this device is tailored for driving resistive, inductive, and capacitive loads, making it an ideal choice for a wide range of automotive applications.

With its advanced multipower-BCD technology, the VNQ7040AYTR ensures reliable operation even under challenging conditions. It is equipped with four independent high-side drivers, and each channel can drive up to 28V with a current limitation of 70A (typical RDS(on) of 4 mOhm). This makes it suitable for controlling various loads such as bulbs, LEDs, motors, and other actuators in vehicles.

The VNQ7040AYTR comes in a compact PowerSSO-36 package, which not only saves space but also simplifies the PCB design process. It features a wide range of built-in diagnostic functions, including open load detection in off-state, output short to VCC, over-temperature shutdown, and load current sense. These diagnostics enable the system to monitor the status of each channel and ensure safe operation by taking corrective actions when necessary.

One of the key advantages of the VNQ7040AYTR is its compliance with automotive-grade standards, ensuring high reliability and performance over a wide temperature range from -40°C to 150°C. The device also includes protections against undervoltage, overvoltage, and loss of ground, ensuring that your automotive systems are safeguarded against common electrical hazards.

Integration of the VNQ7040AYTR in your automotive designs means benefiting from STMicroelectronics' commitment to quality and performance. Whether you're developing control units for lights, intelligent actuators, or any other automotive function that requires high-side switch capabilities, the VNQ7040AYTR stands out as a superior choice for a reliable and efficient driving solution.

Choose the VNQ7040AYTR for your next automotive project and experience the difference in performance and reliability that STMicroelectronics brings to the table.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8362 $53.1982
26+ $3.9682 $103.1732
40+ $3.8442 $153.7680
54+ $3.7202 $200.8908
70+ $3.5962 $251.7340
94+ $3.2241 $303.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,979 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess