EN
  • EN
  • DE

VNQ6040S-E

Part No VNQ6040S-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR QUAD HIGH SIDE PWRSSO36 / Quad Channel High Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 5 V ~ 28 V
Current - Output (Maximum) 25A
Rds On (Typ) 35 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-36
Win Source Part Number 799158-VNQ6040S-E
Popularity Medium
Supply and Demand Status Balance
Family Name VNQ6040
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VNQ6040S-E CAD Model

Description

The VNQ6040S-E from STMicroelectronics is a state-of-the-art automotive-grade Quad Channel High-Side Driver designed to drive resistive, inductive, and capacitive loads. This robust device is particularly suited for applications that require high reliability and performance, such as automotive environments where it can control various actuators, lights, and other loads.

Key Features

  • Multiple Channel Control: With four independent high-side drivers, the VNQ6040S-E can control multiple loads with a single chip, simplifying design and reducing component count.
  • High Output Current: Each channel can deliver up to 6A continuous current, making it capable of driving a wide range of loads.
  • Integrated Diagnostics: The device includes diagnostic features that provide feedback on load status, open load detection, and thermal shutdown, enhancing system reliability.
  • Over-Temperature Protection: Built-in thermal shutdown protects the device and the load in the event of over-temperature conditions.
  • Low Standby Current: Its low standby current consumption helps in reducing the overall energy consumption of the application, making it suitable for battery-powered systems.

Applications

The VNQ6040S-E is designed for a variety of applications, including but not limited to:

  • Automotive interior or exterior lighting
  • Automotive motor control applications
  • Control of different resistive loads in the vehicle

Quality and Reliability

STMicroelectronics ensures that the VNQ6040S-E meets the stringent requirements of automotive applications. The device is qualified under AEC-Q100, which guarantees the robustness and quality necessary for automotive electronics. Furthermore, the VNQ6040S-E comes in a PowerSSO-36 package, which provides excellent thermal performance and space-saving on the PCB.

With its combination of high performance, integrated diagnostics, and protection features, the VNQ6040S-E is an excellent choice for designers looking for a reliable and efficient solution to drive high-side loads in automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess