EN
  • EN
  • DE

VNQ5E050MKTR-E

Part No VNQ5E050MKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR QUAD HIGH SIDE POWERSSO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 036459-VNQ5E050MKTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNQ5E050MKTR-E CAD Model

Description

The VNQ5E050MKTR-E from STMicroelectronics is a cutting-edge automotive-grade quad channel high-side driver designed to deliver outstanding performance and reliability for a wide range of automotive applications. This device is part of STMicroelectronics' VIPower M0-5 family, which is engineered to meet the stringent standards required by the automotive industry.

Key Features

  • Multiple Channel Outputs: The VNQ5E050MKTR-E boasts four independent channels, providing flexibility and control for various loads.
  • High-Side Switch: As a high-side switch, it allows for direct connection to the battery and ensures safe operation by providing load current limitation, overvoltage clamp, and thermal shutdown features.
  • Current Control: Each channel is capable of delivering up to 6A continuous current with precise current control, making it suitable for driving resistive, inductive, and capacitive loads.
  • Diagnostic Functions: The device includes diagnostic features that provide feedback on the status of each channel, including open load detection in off-state, short-circuit to VCC diagnosis, and thermal shutdown indication.
  • Protection Features: It incorporates multiple protection features such as overvoltage clamp, load current limitation, ground loss protection, and power limitation to ensure the safety and longevity of the application.
  • Automotive Grade: The VNQ5E050MKTR-E is designed to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 qualification for high reliability.

Applications

The device is particularly well-suited for automotive applications where high reliability and efficiency are paramount. Typical applications include:

  • Automotive lighting systems
  • Body control modules
  • Engine management systems
  • Car access systems

Technical Specifications

The VNQ5E050MKTR-E operates over a wide voltage range and is housed in a compact PowerSSO-24 package, making it an ideal choice for space-constrained automotive applications. Its robust design ensures performance across a broad temperature range, ensuring reliable operation under various driving conditions.

For engineers and designers looking for a reliable high-side driver solution for their automotive designs, the VNQ5E050MKTR-E from STMicroelectronics offers a perfect blend of performance, protection, and diagnostic capabilities.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2482 $62.9784
27+ $4.3062 $116.2674
42+ $4.1716 $175.2072
58+ $4.0371 $234.1518
74+ $3.9025 $288.7850
100+ $3.4989 $349.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess