EN
  • EN
  • DE

VNQ500NTR-E

Part No VNQ500NTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package PowerSSO-12
Case / Package PowerSSO-12™
Family Name VNQ500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19757-6, 497-19757-1, 497-19757-2, VNQ500NTR-E-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938733-VNQ500NTR-E
Ultra Librarian 3D Model Ultra Librarian VNQ500NTR-E CAD Model

Description

The VNQ500NTR-E is a high-performance automotive-grade quad channel high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to deliver a robust and efficient way to drive inductive, resistive, or capacitive loads, with a special focus on automotive applications.

Built with state-of-the-art technology, the VNQ500NTR-E integrates multiple channels with a wide range of diagnostic features. This makes it an ideal choice for driving a variety of loads such as lamps, motors, and other actuators in modern vehicles. Its ability to handle high power and provide precise control makes it a critical component in automotive systems that require reliability and efficiency.

Key Features

  • Quad Channel Output: Four independent high-side drivers allow for multiple outputs, providing flexibility in controlling various loads.
  • High Voltage Capability: The device is capable of operating at high voltages, which is essential for automotive power systems.
  • Current Limitation: Each channel has current limitation to protect the system from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, ensuring long-term reliability.
  • Diagnostic Functions: The VNQ500NTR-E includes comprehensive diagnostic capabilities that facilitate fault detection and system management.
  • PowerSSO-24 Package: The compact PowerSSO-24 package is designed to save space on the PCB while allowing for efficient heat dissipation.

Applications

The VNQ500NTR-E is primarily used in the automotive industry where high reliability and performance are non-negotiable. It is suitable for a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Body control modules
  • Engine management systems
  • Power distribution units

With its robust design and advanced features, the VNQ500NTR-E is a versatile and reliable solution for driving high-side loads in modern vehicles, contributing to the advancement of automotive technology.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7895 $62.6325
80+ $1.4684 $117.4720
125+ $1.4224 $177.8000
170+ $1.3765 $234.0050
220+ $1.3307 $292.7540
295+ $1.1930 $351.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,667 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess