EN
  • EN
  • DE

VNQ05XSP1613TR

Part No VNQ05XSP1613TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HISIDE QUAD POWERSO16 / Quad channel high side current limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 5A
Rds On (Typ) 110 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-PowerBSOP (0.370", 9.40mm Width)
Manufacturer Package PowerSO-16
Win Source Part Number 799152-VNQ05XSP1613TR
Popularity Medium
Supply and Demand Status Limited
Family Name VNQ05XSP16
Introduction Date November 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VNQ05XSP1613TR CAD Model

Description

STMicroelectronics VNQ05XSP1613TR - High-Efficiency Quad Channel High-Side Driver

The VNQ05XSP1613TR from STMicroelectronics is a cutting-edge automotive-grade quad channel high-side driver, designed to deliver robust performance for driving resistive, inductive, and capacitive loads. This device is part of the VIPower M0-5 family, which is well-known for its reliability and efficiency in high-power applications.

Each of the four channels of the VNQ05XSP1613TR can independently drive loads with currents up to 5A. The device is equipped with an array of features aimed at ensuring the protection and longevity of both the driver and the load. These include over-current protection, over-temperature protection, load-dump protection, and an active VCC clamp, which provides energy-efficient operation by minimizing power dissipation.

The VNQ05XSP1613TR is also designed with an integrated current-sensing feature that allows the monitoring of the load current for diagnostic purposes. This is particularly useful in applications where feedback and system monitoring are critical for performance and safety. The device's status feedback includes open load in OFF-state, output short to VCC, over-temperature shutdown, and over-current shutdown, providing comprehensive diagnostic capabilities.

With a wide operating voltage range from 5.5V to 36V, the VNQ05XSP1613TR is versatile and can be used in a wide array of automotive applications, including but not limited to, lamp driving, fan motors, and resistive heaters. Its PowerSSO-36 package ensures a compact footprint while offering excellent thermal performance, crucial for maintaining stability and functionality in the high-temperature environments typically found in automotive applications.

The VNQ05XSP1613TR is designed for direct operation in a 12V vehicle electrical system, and it's compliant with the ISO 7637-2 and ISO 16750-2 standards for transient protection, making it an ideal choice for robust and reliable operation in the demanding automotive environment.

As a product of STMicroelectronics, a global semiconductor leader, the VNQ05XSP1613TR benefits from the company's commitment to innovation and quality, ensuring that it meets the stringent requirements of automotive industry standards.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess