EN
  • EN
  • DE

VNP35NV04

Part No VNP35NV04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OMNIFET II FULLY AUTOPROTECTED POWER MOSFET | MOSFET N-CH 40V 30A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 36V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 30A
Rds On 13mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 35NV04
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279643-VNP35NV04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNP35NV04 CAD Model

Description

The VNP35NV04 from STMicroelectronics is a cutting-edge power MOSFET from their OMNIFET III family, designed to deliver high performance and reliability for a wide range of applications. This device integrates advanced protection features that make it an ideal choice for driving inductive loads requiring high inrush currents and robust operation.

Key Features

  • On-state Resistance: The VNP35NV04 boasts a very low on-state resistance (R<sub>DS(on)) of just 40 mΩ at 25°C, which means it can handle high currents with minimal voltage drop and power loss.
  • Current Handling: This MOSFET is capable of handling continuous current up to 30 A, making it suitable for demanding applications.
  • Thermal Protection: It includes an embedded temperature sensor that triggers thermal shutdown when the junction temperature exceeds safe operating limits, protecting the device from overheating.
  • Load Dump Protection: With an ability to withstand high energy load dump events, the VNP35NV04 is ideal for automotive environments where voltage spikes are common.
  • Current Limiting: The built-in current limiter ensures that the output current does not exceed a preset threshold, preventing damage to both the MOSFET and the load.
  • Short Circuit Protection: In the event of a short circuit, the device will limit the current to a safe level and shut down if necessary.
  • ESD Protection: The VNP35NV04 is equipped with ESD protection to safeguard against electrostatic discharges that can damage electronic components.

Applications

The versatility of the VNP35NV04 makes it suitable for a diverse range of applications, including:

  • Automotive systems
  • DC motor control
  • Power management
  • Relay and solenoid drivers
  • Robotics and industrial control

With its robust protection features and high current handling capability, the VNP35NV04 from STMicroelectronics is a top choice for designers looking for a reliable power MOSFET solution. Whether it's for automotive, industrial, or consumer applications, this device ensures efficient and safe operation under a variety of conditions.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess