EN
  • EN
  • DE

BD1HC500EFJ-CE2

Part No BD1HC500EFJ-CE2
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 8HTSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Rohm Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4V ~ 18V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-HTSOP-J
Family Name BD1HC500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BD1HC500EFJ-CE2TR, BD1HC500EFJ-CE2DKR, BD1HC500EFJ-CE2CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863925-BD1HC500EFJ-CE2
Ultra Librarian 3D Model Ultra Librarian BD1HC500EFJ-CE2 CAD Model

Description

The BD1HC500EFJ-CE2 is a single-channel high-side power distribution switch IC manufactured by Rohm Semiconductor. This IC is designed to protect electronic circuits from overcurrent, short-circuit, and overvoltage conditions. It integrates a MOSFET switch, protection circuitry, and diagnostic functions into a compact package. It is commonly used in automotive and industrial applications to control and protect power distribution to various loads.

Applications

  • Automotive Power Distribution: Controls and protects power distribution to various automotive loads, such as lighting, actuators, and sensors.
  • Industrial Equipment: Used in industrial control systems, power supplies, and motor drivers to protect against overcurrent and short-circuit conditions.
  • Power Supplies: Provides overcurrent and short-circuit protection for power supplies in various electronic devices.
  • Motor Drivers: Protects motor drivers from damage due to overcurrent and short-circuit faults.
  • Electronic Control Units (ECUs): Used in ECUs to control and protect power distribution to various components.

Features

  • Single-Channel High-Side Switch: Controls power to a single load from the high side.
  • Overcurrent Protection: Limits the output current to a safe level, protecting the load and the power supply.
  • Short-Circuit Protection: Quickly disconnects the load in the event of a short circuit.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Thermal Shutdown: Disables the switch if the internal temperature exceeds a safe limit.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage due to overcurrent, short-circuit, and overvoltage conditions.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures.
  • Improved Safety: Protects personnel and equipment from hazards associated with electrical faults.
  • Simplified System Design: Integrates protection circuitry and diagnostic functions into a single package.
  • Compact Size: Allows for easy installation in space-constrained applications.

Additional Details

The BD1HC500EFJ-CE2 typically includes diagnostic outputs that provide information about the status of the switch, such as overcurrent or short-circuit detection. The device operates within a specific input voltage range, and it is crucial to adhere to the manufacturer's specifications to ensure proper operation and prevent damage. The switch is typically controlled by a logic-level input signal that enables or disables the power output. The overcurrent protection threshold and response time are carefully designed to balance protection and normal operation. These switches are often used in conjunction with other protection devices, such as fuses, to provide comprehensive circuit protection. Consult the manufacturer's datasheet for detailed specifications, including voltage ratings, current limits, and thermal characteristics.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9491 $61.6915
150+ $0.7789 $116.8350
230+ $0.7544 $173.5120
320+ $0.7301 $233.6320
410+ $0.7059 $289.4190
550+ $0.6327 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess