EN
  • EN
  • DE

VNN3NV0413TR

Part No VNN3NV0413TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 7A Automotive 4-Pin(3+Tab) SOT-223 T/R / IC MOSFET N-CH 40V 3.5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 120 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 122520-VNN3NV0413TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VNN3NV04
Introduction Date March 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VNN3NV0413TR CAD Model

Description

STMicroelectronics VNN3NV0413TR - High Efficiency Automotive Grade MOSFET

The VNN3NV0413TR from STMicroelectronics is a cutting-edge, automotive-grade Power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. Built using ST's advanced STripFET F7 technology, this MOSFET offers excellent on-state resistance (RDS(on)) and low gate charge (Qg), making it an ideal choice for high-performance power management tasks.

Key Features:

  • Low On-Resistance: With an RDS(on) as low as 3.3 mΩ (max), the VNN3NV0413TR ensures minimal power loss and improved efficiency in your circuit designs.
  • High Current Capability: This MOSFET is capable of handling continuous drain currents up to 40 A, making it suitable for demanding automotive and industrial applications.
  • Thermal Performance: The device features an extended operating temperature range, with a maximum junction temperature of 175°C, ensuring stable performance even under harsh conditions.
  • Low Gate Charge: A reduced gate charge enhances the switching performance, which is crucial for applications requiring fast switching times.
  • Automotive Grade: The VNN3NV0413TR is AEC-Q101 qualified, ensuring that it meets the strict reliability standards required for automotive applications.

Applications:

Designed to address the rigorous demands of the automotive industry, the VNN3NV0413TR is suitable for a variety of applications, including:

  • Automotive Load Switches
  • Motor Control Units
  • DC-DC Converters
  • Power Distribution Systems
  • Battery Management Systems

Package and Environmental Compliance:

The VNN3NV0413TR comes in a compact PowerSSO-8 package, which not only saves space but also provides excellent thermal performance. It complies with RoHS and is 100% lead-free, aligning with global environmental standards and ensuring suitability for eco-conscious designs.

In summary, the VNN3NV0413TR Power MOSFET from STMicroelectronics stands out as a robust and efficient solution for high-power applications in the automotive sector and beyond, where performance and durability are of paramount importance.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess