EN
  • EN
  • DE

VN7008AJTR

Part No VN7008AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 70A
Rds On (Typ) 8.5mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-16
Package / Case 16-PowerLFSOP (0.154", 3.90mm Width)
Base Product Number VN7008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19580-6,VN7008AJTR-ND,497-19580-2,497-19580-1
Standard Package 2,500
Win Source Part Number 1316353-VN7008AJTR
Ultra Librarian 3D Model Ultra Librarian VN7008AJTR CAD Model

Description

The VN7008AJTR is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' VIPower M0-7 series and is designed to handle a wide range of applications, particularly in the automotive sector where reliability and efficiency are paramount.

Key Features

  • Device Type: Power MOSFET
  • Technology: VIPower M0-7 series
  • Package: Surface Mounted DPAK (TO-252)
  • Drain-Source Voltage (Vds): 58V
  • Continuous Drain Current (Id): 36A
  • Operating Temperature Range: -40°C to +150°C
  • Qualification Standards: AEC-Q100 qualified for automotive applications
  • Protection Features: Over-temperature, over-current, and active clamp
  • RDS(on): Low on-resistance for improved efficiency

Applications

The VN7008AJTR is ideally suited for a variety of applications within the automotive industry. Its robust design and protection features make it an excellent choice for:

  • Automotive lighting systems
  • DC motor drives
  • Power management systems
  • Body control modules
  • Other high-side switching applications requiring high reliability

Advantages

The VN7008AJTR offers several advantages to designers and engineers. Its compact surface-mounted DPAK package allows for efficient use of PCB space without compromising performance. The device's low on-resistance ensures minimal power loss and better thermal performance, which is critical in automotive environments. Additionally, the MOSFET is designed with integrated protection features that safeguard the device and the system it is used in from various electrical hazards, enhancing overall system reliability.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN7008AJTR is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. This qualification includes stress tests for temperature, humidity, and mechanical shocks, guaranteeing that the MOSFET can withstand the harsh conditions of automotive applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,561 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess