EN
  • EN
  • DE

VNLD5300TR-E

Part No VNLD5300TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series OMNIFET III™, VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name VNLD5300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14324-1, 497-14324-2, 497-14324-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902726-VNLD5300TR-E
Ultra Librarian 3D Model Ultra Librarian VNLD5300TR-E CAD Model

Description

Introducing the VNLD5300TR-E from STMicroelectronics

The VNLD5300TR-E is a state-of-the-art automotive-grade low-side driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient device is specifically engineered to drive low-power loads in modern automotive applications, offering a robust and reliable performance that meets the stringent requirements of the automotive industry.

Key Features

  • High Output Current: The VNLD5300TR-E is capable of delivering a continuous output current up to 1.5 A, making it suitable for driving a variety of loads such as LEDs, relays, and small motors.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 5.5 V to 36 V, ensuring compatibility with a broad spectrum of automotive power systems.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects the chip from overheating, enhancing its reliability and lifespan.
  • Open Load Detection: With built-in open load detection in the off state, the VNLD5300TR-E can identify circuit issues, such as disconnected loads, helping to ensure operational safety and efficiency.
  • Overcurrent Protection: The driver is equipped with current limitation to safeguard against overcurrent conditions, thereby preventing potential damage to the system.
  • Low Standby Current: The VNLD5300TR-E features a low standby current, which is crucial for reducing power consumption when the driver is not actively driving a load.

Applications

The VNLD5300TR-E is ideal for various automotive applications, including but not limited to:

  • Driving resistive and inductive loads
  • Automotive interior and exterior lighting
  • Control of small DC motors
  • Power management functions

Engineered for durability and performance, the VNLD5300TR-E comes in a compact PowerSSO-16 package, making it an excellent choice for space-constrained automotive environments. Its robust design and advanced features ensure that it can withstand the harsh conditions of automotive applications while providing a high level of functionality and efficiency.

STMicroelectronics' commitment to quality and innovation is reflected in the VNLD5300TR-E low-side driver, making it a top choice for automotive designers seeking a reliable and high-performing solution for their low-power load driving needs.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0183 $50.9150
120+ $0.8356 $100.2720
190+ $0.8095 $153.8050
260+ $0.7833 $203.6580
335+ $0.7572 $253.6620
445+ $0.6789 $302.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess