EN
  • EN
  • DE

VNI2140J

Part No VNI2140J
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO12 / Power Switch/Driver 1:1 N-Channel 500mA PowerSSO-12™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 9V ~ 45V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-12™
Package / Case 12-PowerLSOP (0.154", 3.90mm Width)
Base Product Number VNI2140
Other Names VNI2140J,497-18681
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253226-VNI2140J
Ultra Librarian 3D Model Ultra Librarian VNI2140J CAD Model

Description

The VNI2140J from STMicroelectronics is a robust and reliable smart power solid-state relay designed to deliver high performance for a wide range of industrial, automotive, and domestic applications. This advanced component is part of STMicroelectronics' VIPower™ M0-7 series and is engineered to provide efficient control of high-current loads.

Key Features

  • High-Side Switch: The VNI2140J operates as a double channel high-side driver, allowing it to efficiently control power to the load from the supply side.
  • Current Rating: Each channel is capable of handling continuous current up to 5A, making it suitable for driving moderate to high-power loads.
  • On-State Resistance: The device features a low on-state resistance (RDS(on)) that minimizes power dissipation and improves efficiency.
  • Integrated Protection: It incorporates over-temperature protection, under-voltage shutdown, and over-current protection to ensure the longevity and safety of both the device and the application it is used in.
  • Diagnostic Functions: The VNI2140J is equipped with diagnostic feedback that reports the status of each channel through a serial data output.
  • Voltage Range: It is designed to operate within a voltage range of 10.5V to 28V, accommodating a variety of supply voltages in different environments.

Applications

The versatility of the VNI2140J allows it to be used in a multitude of applications. These include, but are not limited to:

  • Automotive applications such as controlling lights, motors, and other accessories
  • Industrial automation for controlling actuators, sensors, and other high-current devices
  • Home automation systems, including smart home devices and appliance controls

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNI2140J is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. Its robust construction and integrated protections make it a preferred choice for designers looking for a durable and efficient solid-state relay solution.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7946 $52.7406
26+ $3.9341 $102.2866
40+ $3.8111 $152.4440
55+ $3.6882 $202.8510
71+ $3.5652 $253.1292
94+ $3.1964 $300.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,839 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess