EN
  • EN
  • DE

VND7040AJTR

Part No VND7040AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 24A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Mounting Style SMD
Part Number Series VND7040
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806479-VND7040AJTR
Ultra Librarian 3D Model Ultra Librarian VND7040AJTR CAD Model

Description

STMicroelectronics VND7040AJTR Automotive-Grade Double Channel High-Side Driver

The VND7040AJTR is a state-of-the-art double channel high-side driver manufactured by STMicroelectronics, designed specifically for automotive applications. This robust component is part of the VIPower M0-7 series and is housed in a compact PowerSSO-16 package, making it an ideal solution for driving resistive or inductive loads with one side connected to ground.

Key Features:

  • Active VDS Monitoring: The VND7040AJTR features active clamping and includes an internal current limiting function. This, combined with the load current limitation and the over-temperature shutdown, ensures the protection of the device during harsh operating conditions.
  • MultiSense Analog Feedback: The device provides proportional load current sense and offers a diagnostic feedback of the load current through the MultiSense pin, which can be used for detecting open-load conditions, even when the device is off.
  • High Integration: This high-side driver integrates both channels, simplifying design and reducing the component count in the circuit. This integration helps in achieving a more compact and efficient design.
  • Thermal Shutdown: To protect against overheating, the VND7040AJTR includes a thermal shutdown feature that automatically turns off the output if the junction temperature exceeds safe limits.
  • Automotive Compliance: The VND7040AJTR is fully compliant with automotive standards, ensuring reliability and performance under the stringent conditions typical in automotive environments.

Applications:

The VND7040AJTR is particularly suited for driving a wide range of automotive applications, such as:

  • Car body electronics
  • Engine management systems
  • LED lighting systems
  • Automotive infotainment systems

With its advanced protection features and diagnostic capabilities, the VND7040AJTR ensures safe and reliable operation of the connected loads. Its robust design and compliance with automotive standards make it a preferred choice for engineers looking for high-side drivers for their next-generation vehicle designs.

STMicroelectronics' commitment to quality and innovation is reflected in the VND7040AJTR, making it an excellent choice for your automotive high-side driving needs.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2104 $66.3120
65+ $1.8137 $117.8905
100+ $1.7570 $175.7000
140+ $1.7003 $238.0420
180+ $1.6437 $295.8660
240+ $1.4735 $353.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess