EN
  • EN
  • DE

VND600SP-E

Part No VND600SP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high-side driver | IC DRIVER DUAL 36V 25A PWRSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 25A
Rds On 30mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VND600
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1279600-VND600SP-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND600SP-E CAD Model

Description

The VND600SP-E is a state-of-the-art power switch designed by STMicroelectronics, crafted to efficiently manage the high current loads in automotive and industrial applications. This device is part of the VIPower M0-3 family and is particularly well-suited for driving resistive or inductive loads with one side connected to ground.

Key Features

  • High Current Handling: The VND600SP-E can handle a very high current, making it ideal for applications requiring robust power management.
  • On-Chip Protection: It features built-in thermal shutdown, overvoltage clamp, load dump protection, and current limitation to ensure the longevity and reliability of both the switch and the load.
  • Diagnostic Feedback: The device offers diagnostic feedback that includes open load detection in off-state, loss of ground and loss of VCC, making it easier for system monitoring and troubleshooting.
  • Vertical Current Flow: Its vertical current flow in the power MOSFET allows for a very low on-resistance, which translates into minimal power dissipation and improved overall efficiency.
  • Compatibility: It is compatible with 5V and 3.3V logic level inputs, making it versatile for integration with various microcontrollers and logic interfaces.

Applications

The VND600SP-E is primarily used in the automotive sector for applications such as driving lamps, fans, heaters, and other car peripherals. Additionally, it is suitable for a range of industrial applications that require high current actuator driving.

Package and Quality

Encased in a PowerSO-10 package, the VND600SP-E is designed to meet the rigorous standards of the automotive industry. It is compliant with the AEC-Q100 qualification, ensuring performance under extreme conditions.

Environmental Compliance

STMicroelectronics is committed to environmental stewardship. The VND600SP-E is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8897 $53.3382
14+ $7.2942 $102.1188
22+ $7.0662 $155.4564
30+ $6.8383 $205.1490
38+ $6.6103 $251.1914
51+ $5.9265 $302.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess